Molex Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex 214372-0001

Description
CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 214372 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 214372 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex - 62AJ3554 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex
62AJ3554
Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex 62AJ3554
CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 214372 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:4.2mm RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 16POS, 4.2MM; Product Range:Mini-Fit Sigma 214372 Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:4.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62AJ3554
Product Name Connector Housing, Plug, 16Pos, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details