Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
MOLEX
2143152004 -- SPECIALIZED CABLE ASSEMBLIES
Molex
Specialized Cable Assemblies
2143152004
Description
IMPULSE 4X16 TO 4 MINI SL
ODG (Origin Data Global)
Done
Description
IMPULSE 4X16 TO 4 MINI SL
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Specialized Cable Assemblies
2143152004
Specialized Cable Assemblies
2143152004
IMPULSE 4X16 TO 4 MINI SL
IMPULSE 4X16 TO 4 MINI SL
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Microprocessor Chips (MPU)
Product Number
2143152004
Product Name
Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Microprocessors
CS80C286-25
View Details
Texas Instruments
AM1707 Sitara Processor
AM1707BZKBT3
Specs
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; BGA
View Details
3
suppliers
Teledyne e2v Semiconductors
Microcontrollers
Specs
Microprocessor Family
, Qorivva 32 Bit MCU
Package Type
P-BGA; Other;
416 PBGA
Clock Speed
144 MHz
View Details
Lansdale Semiconductor, Inc.
8-Bit Mircoprocessor
8080A
Specs
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details