Molex Specialized Cable Assemblies 2143152003

Description
IMPULSE 4X16 TO 4 MINI SL
Description
IMPULSE 4X16 TO 4 MINI SL

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 2143152003 - ODG (Origin Data Global)
Shenzhen, China
Specialized Cable Assemblies
2143152003
Specialized Cable Assemblies 2143152003
IMPULSE 4X16 TO 4 MINI SL

IMPULSE 4X16 TO 4 MINI SL

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU)
Product Number 2143152003
Product Name Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1802EZCED3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details