Connector
ONEBLADE 1.0WB CRIMP TERM
CONTACT, SOCKET, 28-30AWG, CRIMP ROHS COMPLIANT: YES
CONTACT, SOCKET, 30-28AWG, CRIMP; Product Range:OneBlade 214093 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 214093-5000 | 30AK0544 | 30AK8174 |
| Product Name | Oneblade 1.0Wb Crimp Term Molex | Contact, Socket, 30-28Awg, Crimp; Product Range Molex | |
| Termination | Crimp |