Molex RF Antennas 2140610100

Description
2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 3.6dBi, 6.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 3.6dBi, 6.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2140610100-ND - DigiKey
Thief River Falls, MN, United States
2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 3.6dBi, 6.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 3.6dBi, 6.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - 2140610100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2140610100
RF Antennas 2140610100
2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 3.6dBi, 6.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4425GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 3.6dBi, 6.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2140610100-ND 2140610100
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 2442.5 to 5500.0 MHz
Gain 3.6 to 6.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers