5.9GHz DSRC, ISM Module RF Antenna 5.8GHz ~ 6GHz -1dBi, -1.8dBi SMA Female Adhesive
5.9GHz DSRC, ISM Module RF Antenna 5.8GHz ~ 6GHz -1dBi, -1.8dBi SMA Female Adhesive
MIMO ANTENNA, 5.8-6GHZ, -1.8DBI; Antenna Type:MIMO; Frequency Min:5.8GHz; Frequency Max:6GHz; Antenna Mounting:Adhesive; Gain:-1.8dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 900-2140483000-ND | 2140483000 | 76AH2197 |
| Product Name | RF Antennas | RF Antennas | Mimo Antenna, 5.8-6Ghz, -1.8Dbi; Antenna Type Molex |
| Applications | DSRC, ISM | DSRC, ISM | |
| Primary Frequency Range | 5900.0 MHz | 5800.0 to 6000.0 MHz | |
| Gain | -1.8 to -1 dB | -1.8 dB |