Molex Ntc Ring Thermistor, 47K, Wire Leaded; Zero Power Resistance At 25°C Molex 213869-2933

Description
NTC RING THERMISTOR, 47K, WIRE LEADED; Zero Power Resistance at 25°C:47kohm; Product Range:213869 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4091K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
NTC RING THERMISTOR, 47K, WIRE LEADED; Zero Power Resistance at 25°C:47kohm; Product Range:213869 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4091K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Ring Thermistor, 47K, Wire Leaded; Zero Power Resistance At 25°C Molex - 54AH2568 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Ring Thermistor, 47K, Wire Leaded; Zero Power Resistance At 25°C Molex
54AH2568
Ntc Ring Thermistor, 47K, Wire Leaded; Zero Power Resistance At 25°C Molex 54AH2568
NTC RING THERMISTOR, 47K, WIRE LEADED; Zero Power Resistance at 25°C:47kohm; Product Range:213869 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4091K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC RING THERMISTOR, 47K, WIRE LEADED; Zero Power Resistance at 25°C:47kohm; Product Range:213869 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4091K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 54AH2568
Product Name Ntc Ring Thermistor, 47K, Wire Leaded; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
Thermistor ICs - 1670431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details