Molex Ntc Ring Thermistor, 50K, Wire Leaded; Zero Power Resistance At 25°C Molex 213869-2033

Description
NTC RING THERMISTOR, 50K, WIRE LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:213869 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4091K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
NTC RING THERMISTOR, 50K, WIRE LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:213869 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4091K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Ring Thermistor, 50K, Wire Leaded; Zero Power Resistance At 25°C Molex - 54AH2567 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Ring Thermistor, 50K, Wire Leaded; Zero Power Resistance At 25°C Molex
54AH2567
Ntc Ring Thermistor, 50K, Wire Leaded; Zero Power Resistance At 25°C Molex 54AH2567
NTC RING THERMISTOR, 50K, WIRE LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:213869 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4091K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC RING THERMISTOR, 50K, WIRE LEADED; Zero Power Resistance at 25°C:50kohm; Product Range:213869 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4091K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 54AH2567
Product Name Ntc Ring Thermistor, 50K, Wire Leaded; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details