Molex Ntc Ring Thermistor, 100K, Wire Leaded; Zero Power Resistance At 25°C Molex 213868-2033

Description
NTC RING THERMISTOR, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:213868 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded
Datasheet
Description
NTC RING THERMISTOR, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:213868 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Ring Thermistor, 100K, Wire Leaded; Zero Power Resistance At 25°C Molex - 54AH2566 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Ring Thermistor, 100K, Wire Leaded; Zero Power Resistance At 25°C Molex
54AH2566
Ntc Ring Thermistor, 100K, Wire Leaded; Zero Power Resistance At 25°C Molex 54AH2566
NTC RING THERMISTOR, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:213868 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

NTC RING THERMISTOR, 100K, WIRE LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:213868 Series; Thermistor Mounting:Free Hanging; Beta Value (K):4035K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 54AH2566
Product Name Ntc Ring Thermistor, 100K, Wire Leaded; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 4962334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0492 inch (1.25 mm)
View Details
110 or 220 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details