Molex Ntc Ring Thermistor, 2K, Wire Leaded; Zero Power Resistance At 25°C Molex 213865-2233

Description
NTC RING THERMISTOR, 2K, WIRE LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:213865 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3985K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
NTC RING THERMISTOR, 2K, WIRE LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:213865 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3985K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Ring Thermistor, 2K, Wire Leaded; Zero Power Resistance At 25°C Molex - 54AH2553 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Ring Thermistor, 2K, Wire Leaded; Zero Power Resistance At 25°C Molex
54AH2553
Ntc Ring Thermistor, 2K, Wire Leaded; Zero Power Resistance At 25°C Molex 54AH2553
NTC RING THERMISTOR, 2K, WIRE LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:213865 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3985K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC RING THERMISTOR, 2K, WIRE LEADED; Zero Power Resistance at 25°C:2kohm; Product Range:213865 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3985K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 54AH2553
Product Name Ntc Ring Thermistor, 2K, Wire Leaded; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD202J3900CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details