Molex Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex 213864-2635

Description
NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213864 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213864 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex - 54AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex
54AH2550
Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex 54AH2550
NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213864 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213864 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 54AH2550
Product Name Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 2161444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details