NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213864 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3964K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermistors |
| Product Number | 54AH2546 |
| Product Name | Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex |
| Housing | Other |