Molex Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex 213862-2637

Description
NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213862 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3802K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213862 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3802K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex - 54AH2545 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex
54AH2545
Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex 54AH2545
NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213862 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3802K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213862 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3802K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 54AH2545
Product Name Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1911771P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 8 sec, in air
View Details
NTC Thermistors - 11029320-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details