Molex Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex 213860-1633

Description
NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213860 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3600K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213860 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3600K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex - 54AH2534 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex
54AH2534
Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex 54AH2534
NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213860 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3600K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC RING THERMISTOR, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:213860 Series; Thermistor Mounting:Free Hanging; Beta Value (K):3600K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 54AH2534
Product Name Ntc Ring Thermistor, 10K, Wire Leaded; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1678470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0630 inch (1.6 mm)
View Details