Molex Connector Housing, Plug, 7Pos, 5.7Mm; Product Range Molex 2138150107

Description
CONNECTOR HOUSING, PLUG, 7POS, 5.7MM; Product Range:Mega-Fit 213815 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 7POS, 5.7MM; Product Range:Mega-Fit 213815 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Housing, Plug, 7Pos, 5.7Mm, part of the Molex Mega-Fit 213815 Series, features a single row design with seven circuits. It is constructed from nylon resin and is UL 94V-0 rated, making it suitable for various applications, including power and wire-to-wire connections. The housing is glow-wire capable and operates within a temperature range of -40° to +105°C, with a maximum of +120°C. It is designed for free hanging use and is polarized to ensure proper mating with compatible components. This connector housing is compatible with Mega-Fit receptacle housing 200456 and requires the use of Mega-Fit crimp terminals 105417 or 105418. The product is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Connector Housing, Plug, 7Pos, 5.7Mm, part of the Molex Mega-Fit 213815 Series, features a single row design with seven circuits. It is constructed from nylon resin and is UL 94V-0 rated, making it suitable for various applications, including power and wire-to-wire connections. The housing is glow-wire capable and operates within a temperature range of -40° to +105°C, with a maximum of +120°C. It is designed for free hanging use and is polarized to ensure proper mating with compatible components. This connector housing is compatible with Mega-Fit receptacle housing 200456 and requires the use of Mega-Fit crimp terminals 105417 or 105418. The product is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 7Pos, 5.7Mm; Product Range Molex - 84AH2110 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 7Pos, 5.7Mm; Product Range Molex
84AH2110
Connector Housing, Plug, 7Pos, 5.7Mm; Product Range Molex 84AH2110
CONNECTOR HOUSING, PLUG, 7POS, 5.7MM; Product Range:Mega-Fit 213815 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 7POS, 5.7MM; Product Range:Mega-Fit 213815 Series; Gender:Plug; No. of Positions:7Positions; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AH2110
Product Name Connector Housing, Plug, 7Pos, 5.7Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details