Molex Rectangular Connector Housings 2138150105

Description
"5 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"
Request a Quote Datasheet
Description
"5 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 900-2138150105-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
900-2138150105-ND
Rectangular Connector Housings 900-2138150105-ND
"5 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"

"5 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"

Buy Now Datasheet
Connector Housing, Plug, 5Pos, 5.7Mm; Product Range Molex - 84AH2108 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 5Pos, 5.7Mm; Product Range Molex
84AH2108
Connector Housing, Plug, 5Pos, 5.7Mm; Product Range Molex 84AH2108
CONNECTOR HOUSING, PLUG, 5POS, 5.7MM; Product Range:Mega-Fit 213815 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 5POS, 5.7MM; Product Range:Mega-Fit 213815 Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 900-2138150105-ND 84AH2108
Product Name Rectangular Connector Housings Connector Housing, Plug, 5Pos, 5.7Mm; Product Range Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A28400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details