Molex Rectangular Connector Housings 2138150104

Description
"4 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"
Request a Quote Datasheet
Description
"4 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 900-2138150104-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
900-2138150104-ND
Rectangular Connector Housings 900-2138150104-ND
"4 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"

"4 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"

Buy Now Datasheet
Connector Housing, Plug, 4Pos, 5.7Mm; Product Range Molex - 84AH2107 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos, 5.7Mm; Product Range Molex
84AH2107
Connector Housing, Plug, 4Pos, 5.7Mm; Product Range Molex 84AH2107
CONNECTOR HOUSING, PLUG, 4POS, 5.7MM; Product Range:Mega-Fit 213815 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS, 5.7MM; Product Range:Mega-Fit 213815 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 900-2138150104-ND 84AH2107
Product Name Rectangular Connector Housings Connector Housing, Plug, 4Pos, 5.7Mm; Product Range Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7826C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Coaxial Connector (RF) Accessories - SR58BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
View Details
2 suppliers