Molex Rectangular Connector Housings 2138141105

Description
"5 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"
Request a Quote Datasheet
Description
"5 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 900-2138141105-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
900-2138141105-ND
Rectangular Connector Housings 900-2138141105-ND
"5 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"

"5 Rectangular Connectors - Housings Plug Black 0.224"" (5.70mm)"

Buy Now Datasheet
Connector Housing, Plug, 5Pos, 5.7Mm; Product Range Molex - 84AH2101 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 5Pos, 5.7Mm; Product Range Molex
84AH2101
Connector Housing, Plug, 5Pos, 5.7Mm; Product Range Molex 84AH2101
CONNECTOR HOUSING, PLUG, 5POS, 5.7MM; Product Range:Mega-Fit 213814 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 5POS, 5.7MM; Product Range:Mega-Fit 213814 Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 900-2138141105-ND 84AH2101
Product Name Rectangular Connector Housings Connector Housing, Plug, 5Pos, 5.7Mm; Product Range Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
BNC (F) B/H Connector for RG316 Cable - ET-BFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details