Molex Connector Housing, Plug, 2Pos, 5.7Mm; Product Range Molex 2138141102

Description
CONNECTOR HOUSING, PLUG, 2POS, 5.7MM; Product Range:Mega-Fit 213814 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2POS, 5.7MM; Product Range:Mega-Fit 213814 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2Pos, 5.7Mm; Product Range Molex - 84AH2098 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2Pos, 5.7Mm; Product Range Molex
84AH2098
Connector Housing, Plug, 2Pos, 5.7Mm; Product Range Molex 84AH2098
CONNECTOR HOUSING, PLUG, 2POS, 5.7MM; Product Range:Mega-Fit 213814 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2POS, 5.7MM; Product Range:Mega-Fit 213814 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5.7mm; For Use With:Molex Mega-Fit 105417, 105418 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84AH2098
Product Name Connector Housing, Plug, 2Pos, 5.7Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details