Molex RF Antennas 2136020001

Description
1.2275GHz, 1.575GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.2265GHz ~ 1.2286GHz, 1.574GHz ~ 1.576GHz 2.1dBi, 5.3dBi Solder Adhesive
Request a Quote Datasheet
Description
1.2275GHz, 1.575GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.2265GHz ~ 1.2286GHz, 1.574GHz ~ 1.576GHz 2.1dBi, 5.3dBi Solder Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2136020001-ND - DigiKey
Thief River Falls, MN, United States
1.2275GHz, 1.575GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.2265GHz ~ 1.2286GHz, 1.574GHz ~ 1.576GHz 2.1dBi, 5.3dBi Solder Adhesive

1.2275GHz, 1.575GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.2265GHz ~ 1.2286GHz, 1.574GHz ~ 1.576GHz 2.1dBi, 5.3dBi Solder Adhesive

Buy Now Datasheet
Patch Antenna, 1.57644Ghz, 5.3Dbi; Antenna Type Molex - 40AH1293 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.57644Ghz, 5.3Dbi; Antenna Type Molex
40AH1293
Patch Antenna, 1.57644Ghz, 5.3Dbi; Antenna Type Molex 40AH1293
PATCH ANTENNA, 1.57644GHZ, 5.3DBI; Antenna Type:Patch; Frequency Min:1.57439GHz; Frequency Max:1.57644GHz; Antenna Mounting:Adhesive, SMD; Gain:5.3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Product Range:213602 Series RoHS Compliant: Yes

PATCH ANTENNA, 1.57644GHZ, 5.3DBI; Antenna Type:Patch; Frequency Min:1.57439GHz; Frequency Max:1.57644GHz; Antenna Mounting:Adhesive, SMD; Gain:5.3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Product Range:213602 Series RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2136020001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2136020001
RF Antennas 2136020001
1.2275GHz, 1.575GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.2265GHz ~ 1.2286GHz, 1.574GHz ~ 1.576GHz 2.1dBi, 5.3dBi Solder Adhesive

1.2275GHz, 1.575GHz GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.2265GHz ~ 1.2286GHz, 1.574GHz ~ 1.576GHz 2.1dBi, 5.3dBi Solder Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 900-2136020001-ND 40AH1293 2136020001
Product Name RF Antennas Patch Antenna, 1.57644Ghz, 5.3Dbi; Antenna Type Molex RF Antennas
Applications GPS; GLONASS, GNSS, GPS GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers