Molex Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 2132281411

Description
Win Source Part Number: 1350875-2132281411 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: CLIK-Mate 213228 Number of Positions: 14 Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 100VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 550 Insulation Material: Polyamide (PA) , Nylon Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.94µin (0.100µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 213228
Request a Quote Datasheet
Description
Win Source Part Number: 1350875-2132281411 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: CLIK-Mate 213228 Number of Positions: 14 Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 100VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 550 Insulation Material: Polyamide (PA) , Nylon Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.94µin (0.100µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 213228
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1350875-2132281411 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1350875-2132281411
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1350875-2132281411
Win Source Part Number: 1350875-2132281411 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: CLIK-Mate 213228 Number of Positions: 14 Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 100VAC/DC Material Flammability Rating: UL94 V-0 Standard Package: 550 Insulation Material: Polyamide (PA) , Nylon Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.94µin (0.100µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Insulation Height: 0.362" (9.20mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 213228

Win Source Part Number: 1350875-2132281411
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: CLIK-Mate 213228
Number of Positions: 14
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 100VAC/DC
Material Flammability Rating: UL94 V-0
Standard Package: 550
Insulation Material: Polyamide (PA) , Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.94µin (0.100µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Insulation Height: 0.362" (9.20mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 213228

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1350875-2132281411
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting SMT; Surface Mount, Right Angle
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV21005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
777 Series CSP Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 100 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Headers & Wire Housings - 102188-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details