Molex Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets 2132273010

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: CLIK-Mate 213227 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 30 Pitch - Mating: 0.059" (1.50mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: CLIK-Mate 213227 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 30 Pitch - Mating: 0.059" (1.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets Series: CLIK-Mate 213227 Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Forked Style: Board to Cable/Wire Number of Positions: 30 Pitch - Mating: 0.059" (1.50mm)

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Series: CLIK-Mate 213227
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Forked
Style: Board to Cable/Wire
Number of Positions: 30
Pitch - Mating: 0.059" (1.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Receptacles, Female Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
8+6 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102792-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details