Molex Circular Connectors - Circular Connectors - Housings - 213226-1010 213226-1010

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012233-213226-1010 Number of Rows: 1 Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 213226-1010213226101 0; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012233-213226-1010 Number of Rows: 1 Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 213226-1010213226101 0; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 213226-1010 - 1012233-213226-1010 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 213226-1010
1012233-213226-1010
Circular Connectors - Circular Connectors - Housings - 213226-1010 1012233-213226-1010
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012233-213226-1010 Number of Rows: 1 Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 213226-1010213226101 0; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012233-213226-1010
Number of Rows: 1
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 213226-10102132261010;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Clik-Mate1.5 Srra Smt Au0.1 Etp 10P Nat Rohs Compliant Molex - 65AH2484 - Newark, An Avnet Company
Chicago, IL, United States
Clik-Mate1.5 Srra Smt Au0.1 Etp 10P Nat Rohs Compliant Molex
65AH2484
Clik-Mate1.5 Srra Smt Au0.1 Etp 10P Nat Rohs Compliant Molex 65AH2484
CLIK-MATE1.5 SRRA SMT AU0.1 ETP 10P NAT ROHS COMPLIANT: YES

CLIK-MATE1.5 SRRA SMT AU0.1 ETP 10P NAT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1012233-213226-1010 65AH2484
Product Name Circular Connectors - Circular Connectors - Housings - 213226-1010 Clik-Mate1.5 Srra Smt Au0.1 Etp 10P Nat Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - U210C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details