Molex Wtb Conn, Rcpt, R/a, 2Pos, 1Row, 1.5Mm; Connector Systems Molex 213226-0210

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Rcpt, R/a, 2Pos, 1Row, 1.5Mm; Connector Systems Molex - 54AH2581 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, R/a, 2Pos, 1Row, 1.5Mm; Connector Systems Molex
54AH2581
Wtb Conn, Rcpt, R/a, 2Pos, 1Row, 1.5Mm; Connector Systems Molex 54AH2581
WTB CONN, RCPT, R/A, 2POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 213226 Series RoHS Compliant: Yes

WTB CONN, RCPT, R/A, 2POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLIK-Mate 213226 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Conn, Rcpt, R/a, 2Pos, 1Row, 1.5Mm Rohs Compliant Molex - 69AH4586 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, R/a, 2Pos, 1Row, 1.5Mm Rohs Compliant Molex
69AH4586
Wtb Conn, Rcpt, R/a, 2Pos, 1Row, 1.5Mm Rohs Compliant Molex 69AH4586
WTB CONN, RCPT, R/A, 2POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

WTB CONN, RCPT, R/A, 2POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213226-0210 54AH2581 69AH4586
Product Name Wtb Conn, Rcpt, R/a, 2Pos, 1Row, 1.5Mm; Connector Systems Molex Wtb Conn, Rcpt, R/a, 2Pos, 1Row, 1.5Mm Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details