Molex Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm; Connector Systems Molex 213225-0610

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm; Connector Systems Molex - 54AH2580 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm; Connector Systems Molex
54AH2580
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm; Connector Systems Molex 54AH2580
WTB CONN, RCPT, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 213225 Series; Gender:Receptacle RoHS Compliant: Yes

WTB CONN, RCPT, 6POS, 1ROW, 1.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLIK-Mate 213225 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm Rohs Compliant Molex - 69AH4585 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm Rohs Compliant Molex
69AH4585
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm Rohs Compliant Molex 69AH4585
WTB CONN, RCPT, 6POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

WTB CONN, RCPT, 6POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm Rohs Compliant Molex - 80AH3102 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm Rohs Compliant Molex
80AH3102
Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm Rohs Compliant Molex 80AH3102
WTB CONN, RCPT, 6POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

WTB CONN, RCPT, 6POS, 1ROW, 1.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213225-0610 54AH2580 69AH4585
Product Name Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm; Connector Systems Molex Wtb Conn, Rcpt, 6Pos, 1Row, 1.5Mm Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details