Molex D Sub Backshell, 45-180Deg, Size 1, Grn; Product Range Molex/fct 213032-1022

Description
D SUB BACKSHELL, 45-180DEG, SIZE 1, GRN; Product Range:213032 Series; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Diecast Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 45-180DEG, SIZE 1, GRN; Product Range:213032 Series; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Diecast Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 45-180Deg, Size 1, Grn; Product Range Molex/fct - 25AK2945 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45-180Deg, Size 1, Grn; Product Range Molex/fct
25AK2945
D Sub Backshell, 45-180Deg, Size 1, Grn; Product Range Molex/fct 25AK2945
D SUB BACKSHELL, 45-180DEG, SIZE 1, GRN; Product Range:213032 Series; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Diecast Body RoHS Compliant: Yes

D SUB BACKSHELL, 45-180DEG, SIZE 1, GRN; Product Range:213032 Series; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Diecast Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AK2945
Product Name D Sub Backshell, 45-180Deg, Size 1, Grn; Product Range Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details