Molex D Sub Backshell, 45-180Deg, Size 1, Blk; Product Range Molex/fct 213032-1002

Description
D SUB BACKSHELL, 45-180DEG, SIZE 1, BLK; Product Range:213032 Series; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Diecast Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 45-180DEG, SIZE 1, BLK; Product Range:213032 Series; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Diecast Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 45-180Deg, Size 1, Blk; Product Range Molex/fct - 25AK2943 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 45-180Deg, Size 1, Blk; Product Range Molex/fct
25AK2943
D Sub Backshell, 45-180Deg, Size 1, Blk; Product Range Molex/fct 25AK2943
D SUB BACKSHELL, 45-180DEG, SIZE 1, BLK; Product Range:213032 Series; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Diecast Body RoHS Compliant: Yes

D SUB BACKSHELL, 45-180DEG, SIZE 1, BLK; Product Range:213032 Series; D Sub Shell Size:DE; Cable Exit Angle:45°, 180°; Connector Body Material:Zinc Diecast Body RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, 180Deg, Size De, Black Rohs Compliant Molex - 30AK0530 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180Deg, Size De, Black Rohs Compliant Molex
30AK0530
D Sub Backshell, 180Deg, Size De, Black Rohs Compliant Molex 30AK0530
D SUB BACKSHELL, 180DEG, SIZE DE, BLACK ROHS COMPLIANT: YES

D SUB BACKSHELL, 180DEG, SIZE DE, BLACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25AK2943
Product Name D Sub Backshell, 45-180Deg, Size 1, Blk; Product Range Molex/fct
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details