Molex Contact, Pin, 26-24Awg, Crimp; Product Range Molex 213028-1000

Description
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:CLIK-Mate 213028 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:CLIK-Mate 213028 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-24Awg, Crimp; Product Range Molex - 54AH2577 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp; Product Range Molex
54AH2577
Contact, Pin, 26-24Awg, Crimp; Product Range Molex 54AH2577
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:CLIK-Mate 213028 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, PIN, 26-24AWG, CRIMP; Product Range:CLIK-Mate 213028 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 26-24Awg, Crimp Rohs Compliant Molex - 69AH4582 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp Rohs Compliant Molex
69AH4582
Contact, Pin, 26-24Awg, Crimp Rohs Compliant Molex 69AH4582
CONTACT, PIN, 26-24AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 26-24AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, 26-24Awg, Crimp Rohs Compliant Molex - 80AH3099 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-24Awg, Crimp Rohs Compliant Molex
80AH3099
Contact, Pin, 26-24Awg, Crimp Rohs Compliant Molex 80AH3099
CONTACT, PIN, 26-24AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 26-24AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 54AH2577 69AH4582
Product Name Contact, Pin, 26-24Awg, Crimp; Product Range Molex Contact, Pin, 26-24Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details