Molex RF Antennas 2128601001

Description
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 5.3dBi, 4.5dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 5.3dBi, 4.5dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2128601001-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 5.3dBi, 4.5dBi SMA Male Connector Mount

2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 5.3dBi, 4.5dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 2128601001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2128601001
RF Antennas 2128601001
2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 5.3dBi, 4.5dBi SMA Male Connector Mount

2.45GHz, 5.5GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 5.3dBi, 4.5dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2128601001-ND 2128601001
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers