Molex Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Molex 212724-2031

Description
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:Micro-One 212724 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:Molex 56134 Micro-One Female Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:Micro-One 212724 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:Molex 56134 Micro-One Female Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Molex - 38AJ0340 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Molex
38AJ0340
Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Molex 38AJ0340
CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:Micro-One 212724 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:Molex 56134 Micro-One Female Crimp Terminals RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 2MM; Product Range:Micro-One 212724 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:Molex 56134 Micro-One Female Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Rcpt, 3Pos, 2Mm Rohs Compliant Molex - 66AJ9216 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 2Mm Rohs Compliant Molex
66AJ9216
Connector Housing, Rcpt, 3Pos, 2Mm Rohs Compliant Molex 66AJ9216
CONNECTOR HOUSING, RCPT, 3POS, 2MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 3POS, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AJ0340
Product Name Connector Housing, Rcpt, 3Pos, 2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details