Molex Pluggable Cables 2126751010

Description
QSFP-DD TO QSFP-DD 112G PSV CBL
Request a Quote Datasheet
Description
QSFP-DD TO QSFP-DD 112G PSV CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 900-2126751010-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
900-2126751010-ND
Pluggable Cables 900-2126751010-ND
QSFP-DD TO QSFP-DD 112G PSV CBL

QSFP-DD TO QSFP-DD 112G PSV CBL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2126751010-ND
Product Name Pluggable Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details