Molex Antennas 212570-0150

Description
Antennas 824-2170MHz flexible ant side-fed 150mm
Datasheet
Description
Antennas 824-2170MHz flexible ant side-fed 150mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
212570-0150
Antennas 212570-0150
Antennas 824-2170MHz flexible ant side-fed 150mm

Antennas 824-2170MHz flexible ant side-fed 150mm

Buy Now Datasheet
Cellular Antenna, 1.71-2.17Ghz, 1.76Dbi Rohs Compliant Molex - 80AH3097 - Newark, An Avnet Company
Chicago, IL, United States
Cellular Antenna, 1.71-2.17Ghz, 1.76Dbi Rohs Compliant Molex
80AH3097
Cellular Antenna, 1.71-2.17Ghz, 1.76Dbi Rohs Compliant Molex 80AH3097
CELLULAR ANTENNA, 1.71-2.17GHZ, 1.76DBI ROHS COMPLIANT: YES

CELLULAR ANTENNA, 1.71-2.17GHZ, 1.76DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 212570-0150 80AH3097
Product Name Antennas Cellular Antenna, 1.71-2.17Ghz, 1.76Dbi Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Telemetry Antennas - 2222687 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 5 dB
View Details