Molex Connectors Crimp Housings, Series Mating PCB Headers 212528-0600

Description
HDR,RA PC,6 CKT DUAL RW 3MM CTR,SN,MICROFIT+
Request a Quote Datasheet
Description
HDR,RA PC,6 CKT DUAL RW 3MM CTR,SN,MICROFIT+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 212528-0600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
212528-0600
Connectors Crimp Housings, Series Mating PCB Headers 212528-0600
HDR,RA PC,6 CKT DUAL RW 3MM CTR,SN,MICROFIT+

HDR,RA PC,6 CKT DUAL RW 3MM CTR,SN,MICROFIT+

Buy Now
Wtb Conn, R/a Header, 6Pos, 2Row, 3Mm; Connector Systems Molex - 83AH0172 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
83AH0172
Wtb Conn, R/a Header, 6Pos, 2Row, 3Mm; Connector Systems Molex 83AH0172
WTB CONN, R/A HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 212528 SeriesRoHS Compliant: Yes

WTB CONN, R/A HEADER, 6POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 212528 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 212528-0600 83AH0172
Product Name Connectors Crimp Housings, Series Mating PCB Headers Wtb Conn, R/a Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Micro Connector and Nano Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers