WTB CONN, R/A HEADER, 4POS, 2ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Micro-Fit+ 212528 SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83AH0171 |
| Product Name | Wtb Conn, R/a Header, 4Pos, 2Row, 3Mm; Connector Systems Molex |
| Connector Type | Board to Board Connector; Wire to Board Connector |