Molex Connectors Crimp Housings, Series Mating PCB Headers 212520-1012

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Crimp Housings, Series Mating PCB Headers - 212520-1012 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
212520-1012
Connectors Crimp Housings, Series Mating PCB Headers 212520-1012
HDR,TH VERT,BLK SN,12CKT MINI-FIT MAX

HDR,TH VERT,BLK SN,12CKT MINI-FIT MAX

Buy Now
Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex - 24AJ5662 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
24AJ5662
Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex 24AJ5662
CONN, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Max 212520 Series RoHS Compliant: Yes

CONN, HEADER, 12POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Max 212520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 212520-1012 212520-1012 24AJ5662
Product Name Connectors Crimp Housings, Series Mating PCB Headers Conn, Header, 12Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details