Molex Connectors Crimp Housings, Series Mating PCB Headers 212520-1010

Description
HDR,TH VERT,BLK SN,10CKT MINI-FIT MAX
Request a Quote Datasheet
Description
HDR,TH VERT,BLK SN,10CKT MINI-FIT MAX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 212520-1010 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
212520-1010
Connectors Crimp Housings, Series Mating PCB Headers 212520-1010
HDR,TH VERT,BLK SN,10CKT MINI-FIT MAX

HDR,TH VERT,BLK SN,10CKT MINI-FIT MAX

Buy Now
Conn, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex - 24AJ5661 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex
24AJ5661
Conn, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex 24AJ5661
CONN, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Max 212520 Series RoHS Compliant: Yes

CONN, HEADER, 10POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Max 212520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 212520-1010 24AJ5661
Product Name Connectors Crimp Housings, Series Mating PCB Headers Conn, Header, 10Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052204-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details