Molex Connectors Crimp Housings, Series Mating PCB Headers 212520-1006

Description
HDR,TH VERT,BLK SN,6CKT MINI-FIT MAX
Request a Quote Datasheet
Description
HDR,TH VERT,BLK SN,6CKT MINI-FIT MAX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 212520-1006 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
212520-1006
Connectors Crimp Housings, Series Mating PCB Headers 212520-1006
HDR,TH VERT,BLK SN,6CKT MINI-FIT MAX

HDR,TH VERT,BLK SN,6CKT MINI-FIT MAX

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex - 24AJ5659 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
24AJ5659
Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex 24AJ5659
CONN, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Max 212520 Series RoHS Compliant: Yes

CONN, HEADER, 6POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Max 212520 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 212520-1006 212520-1006 24AJ5659
Product Name Connectors Crimp Housings, Series Mating PCB Headers Conn, Header, 6Pos, 2Row, 4.2Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details