Molex Conn Housing, Rcpt, 10Pos, 4.2Mm, Black; Product Range Molex 212514-1010

Description
CONN HOUSING, RCPT, 10POS, 4.2MM, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 10POS, 4.2MM, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 10Pos, 4.2Mm, Black; Product Range Molex - 24AJ5653 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 10Pos, 4.2Mm, Black; Product Range Molex
24AJ5653
Conn Housing, Rcpt, 10Pos, 4.2Mm, Black; Product Range Molex 24AJ5653
CONN HOUSING, RCPT, 10POS, 4.2MM, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, RCPT, 10POS, 4.2MM, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AJ5653
Product Name Conn Housing, Rcpt, 10Pos, 4.2Mm, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details