Molex Conn Housing, Rcpt, 8Pos, 4.2Mm, Black; Product Range Molex 212514-1008

Description
CONN HOUSING, RCPT, 8POS, 4.2MM, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 8POS, 4.2MM, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 8Pos, 4.2Mm, Black; Product Range Molex - 24AJ5652 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 8Pos, 4.2Mm, Black; Product Range Molex
24AJ5652
Conn Housing, Rcpt, 8Pos, 4.2Mm, Black; Product Range Molex 24AJ5652
CONN HOUSING, RCPT, 8POS, 4.2MM, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes

CONN HOUSING, RCPT, 8POS, 4.2MM, BLACK; Product Range:Mini-Fit Max 212514 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Max 212515 Series Socket Crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AJ5652
Product Name Conn Housing, Rcpt, 8Pos, 4.2Mm, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details