Molex Board-In Crimp Housing, 6Pos, 2.5Mm; Product Range Molex 212415-0600

Description
BOARD-IN CRIMP HOUSING, 6POS, 2.5MM; Product Range:212415 Series; Gender:-; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals RoHS Compliant: Yes
Description
BOARD-IN CRIMP HOUSING, 6POS, 2.5MM; Product Range:212415 Series; Gender:-; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-In Crimp Housing, 6Pos, 2.5Mm; Product Range Molex - 65AH2338 - Newark, An Avnet Company
Chicago, IL, United States
Board-In Crimp Housing, 6Pos, 2.5Mm; Product Range Molex
65AH2338
Board-In Crimp Housing, 6Pos, 2.5Mm; Product Range Molex 65AH2338
BOARD-IN CRIMP HOUSING, 6POS, 2.5MM; Product Range:212415 Series; Gender:-; No. of Positions:6Positions ; Pitch Spacing:2.5mm; For Use With:Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals RoHS Compliant: Yes

BOARD-IN CRIMP HOUSING, 6POS, 2.5MM; Product Range:212415 Series; Gender:-; No. of Positions:6Positions; Pitch Spacing:2.5mm; For Use With:Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH2338
Product Name Board-In Crimp Housing, 6Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details