Molex Board-In Crimp Housing, 2Pos, 2.5Mm; Product Range Molex 212415-0200

Description
BOARD-IN CRIMP HOUSING, 2POS, 2.5MM; Product Range:212415 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals RoHS Compliant: Yes
Description
BOARD-IN CRIMP HOUSING, 2POS, 2.5MM; Product Range:212415 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-In Crimp Housing, 2Pos, 2.5Mm; Product Range Molex - 65AH2334 - Newark, An Avnet Company
Chicago, IL, United States
Board-In Crimp Housing, 2Pos, 2.5Mm; Product Range Molex
65AH2334
Board-In Crimp Housing, 2Pos, 2.5Mm; Product Range Molex 65AH2334
BOARD-IN CRIMP HOUSING, 2POS, 2.5MM; Product Range:212415 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals RoHS Compliant: Yes

BOARD-IN CRIMP HOUSING, 2POS, 2.5MM; Product Range:212415 Series; Gender:-; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:Molex 35021 Series 35021-1001 & 35021-1160 Board-in Male Crimp Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 65AH2334
Product Name Board-In Crimp Housing, 2Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details