Molex WiFi Antennas 212330-0100

Description
2.4/5GHz MIMO 4x4 flexible antenna 100mm
Request a Quote
Description
2.4/5GHz MIMO 4x4 flexible antenna 100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2001812 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2001812
WiFi Antennas 2001812
2.4/5GHz MIMO 4x4 flexible antenna 100mm

2.4/5GHz MIMO 4x4 flexible antenna 100mm

Supplier's Site
WiFi Antennas - 2001811 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2001811
WiFi Antennas 2001811
2.4/5GHz MIMO 4x4 flexible antenna 100mm

2.4/5GHz MIMO 4x4 flexible antenna 100mm

Supplier's Site
Mimo Wifi Antenna, 5.15-5.85Ghz, 3.9Dbi Rohs Compliant Molex - 80AH3096 - Newark, An Avnet Company
Chicago, IL, United States
Mimo Wifi Antenna, 5.15-5.85Ghz, 3.9Dbi Rohs Compliant Molex
80AH3096
Mimo Wifi Antenna, 5.15-5.85Ghz, 3.9Dbi Rohs Compliant Molex 80AH3096
MIMO WIFI ANTENNA, 5.15-5.85GHZ, 3.9DBI ROHS COMPLIANT: YES

MIMO WIFI ANTENNA, 5.15-5.85GHZ, 3.9DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 2001812 80AH3096
Product Name WiFi Antennas Mimo Wifi Antenna, 5.15-5.85Ghz, 3.9Dbi Rohs Compliant Molex
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details