Molex Connectors Crimp Housings, Series Mating PCB Headers 212210-0060

Description
CP-3.3 6P WTB PCB HDR,VRT 2ROW,LKG,NAT
Request a Quote Datasheet
Description
CP-3.3 6P WTB PCB HDR,VRT 2ROW,LKG,NAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 212210-0060 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
212210-0060
Connectors Crimp Housings, Series Mating PCB Headers 212210-0060
CP-3.3 6P WTB PCB HDR,VRT 2ROW,LKG,NAT

CP-3.3 6P WTB PCB HDR,VRT 2ROW,LKG,NAT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Header, 6Pos, 2Row, 3.3Mm, Natural; Connector Systems Molex - 13AJ2421 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 2Row, 3.3Mm, Natural; Connector Systems Molex
13AJ2421
Conn, Header, 6Pos, 2Row, 3.3Mm, Natural; Connector Systems Molex 13AJ2421
CONN, HEADER, 6POS, 2ROW, 3.3MM, NATURAL; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3.3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:CP-3.3 212210 Series RoHS Compliant: Yes

CONN, HEADER, 6POS, 2ROW, 3.3MM, NATURAL; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3.3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:CP-3.3 212210 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 212210-0060 212210-0060 13AJ2421
Product Name Connectors Crimp Housings, Series Mating PCB Headers Conn, Header, 6Pos, 2Row, 3.3Mm, Natural; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details