Molex Conn Housing, Rcpt, 4Pos, 3.3Mm, Natural Rohs Compliant Molex 212209-2040

Description
CONN HOUSING, RCPT, 4POS, 3.3MM, NATURAL ROHS COMPLIANT: YES
Datasheet
Description
CONN HOUSING, RCPT, 4POS, 3.3MM, NATURAL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 4Pos, 3.3Mm, Natural Rohs Compliant Molex - 28AJ0239 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 4Pos, 3.3Mm, Natural Rohs Compliant Molex
28AJ0239
Conn Housing, Rcpt, 4Pos, 3.3Mm, Natural Rohs Compliant Molex 28AJ0239
CONN HOUSING, RCPT, 4POS, 3.3MM, NATURAL ROHS COMPLIANT: YES

CONN HOUSING, RCPT, 4POS, 3.3MM, NATURAL ROHS COMPLIANT: YES

Supplier's Site
Conn Housing, Rcpt, 4Pos, 3.3Mm, Natural; Product Range Molex - 13AJ2405 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 4Pos, 3.3Mm, Natural; Product Range Molex
13AJ2405
Conn Housing, Rcpt, 4Pos, 3.3Mm, Natural; Product Range Molex 13AJ2405
CONN HOUSING, RCPT, 4POS, 3.3MM, NATURAL; Product Range:CP-3.3 212209 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.3mm; For Use With:Molex CP-3.3 505607 & 503978 Series Socket Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 4POS, 3.3MM, NATURAL; Product Range:CP-3.3 212209 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.3mm; For Use With:Molex CP-3.3 505607 & 503978 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AJ0239
Product Name Conn Housing, Rcpt, 4Pos, 3.3Mm, Natural Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details