Molex Conn Housing, Rcpt, 2Pos, 2Row, Blk; Product Range Molex 212209-2021

Description
CONN HOUSING, RCPT, 2POS, 2ROW, BLK; Product Range:CP-3.3 212209 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex CP-3.3 505607 & 503978 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 2POS, 2ROW, BLK; Product Range:CP-3.3 212209 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex CP-3.3 505607 & 503978 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 2Pos, 2Row, Blk; Product Range Molex - 13AJ2402 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 2Pos, 2Row, Blk; Product Range Molex
13AJ2402
Conn Housing, Rcpt, 2Pos, 2Row, Blk; Product Range Molex 13AJ2402
CONN HOUSING, RCPT, 2POS, 2ROW, BLK; Product Range:CP-3.3 212209 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Molex CP-3.3 505607 & 503978 Series Socket Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 2POS, 2ROW, BLK; Product Range:CP-3.3 212209 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Molex CP-3.3 505607 & 503978 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Housing, Rcpt, 2Pos, 2Row, Blk Rohs Compliant Molex - 28AJ0238 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 2Pos, 2Row, Blk Rohs Compliant Molex
28AJ0238
Conn Housing, Rcpt, 2Pos, 2Row, Blk Rohs Compliant Molex 28AJ0238
CONN HOUSING, RCPT, 2POS, 2ROW, BLK ROHS COMPLIANT: YES

CONN HOUSING, RCPT, 2POS, 2ROW, BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13AJ2402
Product Name Conn Housing, Rcpt, 2Pos, 2Row, Blk; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details