CONN, HEADER, 2POS, 1ROW, 1MM; Connector Systems:Signal, Wire-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Pico-EZmate Plus 212134 SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 13AJ3025 |
| Product Name | Conn, Header, 2Pos, 1Row, 1Mm; Connector Systems Molex |