Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: Pico-EZmate 212132
Package: Bag
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Mounting Type: Mounting Type
Insulation Material: Polyamide (PA), Nylon
Operating Temperature: -40°C ~ 105°C
"3 Rectangular Connectors - Housings Receptacle Black 0.039"" (1.00mm)"
CONN RCPT HSG 3POS 1.00MM Product overview: 2121320003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2121320003 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 900-2121320003-ND | 319-2121320003 | |
| Product Name | Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings | Rectangular Connector Housings | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |