Molex Conn Housing, Rcpt, 2Pos, 1Mm; Product Range Molex 212132-0002

Description
CONN HOUSING, RCPT, 2POS, 1MM; Product Range:Pico-EZmate Plus 212132 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1mm; For Use With:Molex 204017 5021 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 2POS, 1MM; Product Range:Pico-EZmate Plus 212132 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1mm; For Use With:Molex 204017 5021 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 2Pos, 1Mm; Product Range Molex - 13AJ3024 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 2Pos, 1Mm; Product Range Molex
13AJ3024
Conn Housing, Rcpt, 2Pos, 1Mm; Product Range Molex 13AJ3024
CONN HOUSING, RCPT, 2POS, 1MM; Product Range:Pico-EZmate Plus 212132 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1mm; For Use With:Molex 204017 5021 Socket Contacts RoHS Compliant: Yes

CONN HOUSING, RCPT, 2POS, 1MM; Product Range:Pico-EZmate Plus 212132 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1mm; For Use With:Molex 204017 5021 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13AJ3024
Product Name Conn Housing, Rcpt, 2Pos, 1Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details