Molex RF Antennas 2119969250

Description
5.8-8.5GHZ AUTO FLEXIBLE ANTENNA
Request a Quote Datasheet
Description
5.8-8.5GHZ AUTO FLEXIBLE ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2119969250-ND - DigiKey
Thief River Falls, MN, United States
5.8-8.5GHZ AUTO FLEXIBLE ANTENNA

5.8-8.5GHZ AUTO FLEXIBLE ANTENNA

Buy Now Datasheet
RF Antennas - 2119969250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2119969250
RF Antennas 2119969250
5.9GHz, 7GHz Bluetooth, UWB, Wi-Fi, Zigbee™ Flat Patch RF Antenna 5.8GHz ~ 8.5GHz 4.75dBi, 5.35dBi MHF1 Adhesive

5.9GHz, 7GHz Bluetooth, UWB, Wi-Fi, Zigbee™ Flat Patch RF Antenna 5.8GHz ~ 8.5GHz 4.75dBi, 5.35dBi MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2119969250-ND 2119969250
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, UWB, Wi-Fi, Zigbee™ Bluetooth, UWB, Wi-Fi, Zigbee™
Primary Frequency Range 5900.0 to 7000.0 MHz
Gain 4.75 to 5.35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers