Molex RF Antennas 2119960100

Description
5.8875GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 5.85GHz ~ 5.925GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
5.8875GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 5.85GHz ~ 5.925GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WM26743-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
WM26743-ND
RF Antennas WM26743-ND
5.8875GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 5.85GHz ~ 5.925GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

5.8875GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 5.85GHz ~ 5.925GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
5.9Ghz Flexible Antenna With Cable 100Mm Rohs Compliant Molex - 27AH9102 - Newark, An Avnet Company
Chicago, IL, United States
5.9Ghz Flexible Antenna With Cable 100Mm Rohs Compliant Molex
27AH9102
5.9Ghz Flexible Antenna With Cable 100Mm Rohs Compliant Molex 27AH9102
5.9GHZ FLEXIBLE ANTENNA WITH CABLE 100MM ROHS COMPLIANT: YES

5.9GHZ FLEXIBLE ANTENNA WITH CABLE 100MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2119960100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2119960100
RF Antennas 2119960100
5.8875GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 5.85GHz ~ 5.925GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

5.8875GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 5.85GHz ~ 5.925GHz 5.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number WM26743-ND 27AH9102 2119960100
Product Name RF Antennas 5.9Ghz Flexible Antenna With Cable 100Mm Rohs Compliant Molex RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 5887.5 MHz
Gain 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers